ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
5.05 INCH OVERALL LENGTH
1.65 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
L115 DIE INDEX
2.19 INCH W X 0.33 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/4 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 5/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2TC-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
5.05 INCH OVERALL LENGTH
1.65 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
L115 DIE INDEX
2.19 INCH W X 0.33 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/4 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 5/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2TC-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
YELLOW COLOR
5.05 INCH OVERALL LENGTH
1.65 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1925/24, 750 KCMIL (FLEX), 777.7 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
L115 DIE INDEX
2.19 INCH W X 0.33 INCH THK PAD SIZE
2 PAD HOLE(S)
1 1/4 INCH PAD HOLE SPACING
LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 5/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2TC-FX MODEL