Hubbell Incorporated COMPRESSION CABLE LUG YA442NU

Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1000 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 27 DIE INDEX 2.18 INCH W X 0.32 INCH THK PAD SIZE LONG, BLANK, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 3 1/16 INCH YA-2NU MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1000 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 27 DIE INDEX 2.18 INCH W X 0.32 INCH THK PAD SIZE LONG, BLANK, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 3 1/16 INCH YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA442NU - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA442NU
COMPRESSION CABLE LUG YA442NU
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 7.14 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1000 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 27 DIE INDEX 2.18 INCH W X 0.32 INCH THK PAD SIZE LONG, BLANK, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 3 1/16 INCH YA-2NU MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7.14 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1000 KCMIL STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 27 DIE INDEX
  • 2.18 INCH W X 0.32 INCH THK PAD SIZE
  • LONG, BLANK, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 3 1/16 INCH
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA442NU
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1598-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details