Hubbell Incorporated COMPRESSION CABLE LUG YA42A1

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL GRAY COLOR 5.32 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 900 KCMIL (ALUMINUM), 600 KCMIL (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 303 DIE INDEX 2.14 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 2 7/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL GRAY COLOR 5.32 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 900 KCMIL (ALUMINUM), 600 KCMIL (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 303 DIE INDEX 2.14 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 2 7/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA42A1 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA42A1
COMPRESSION CABLE LUG YA42A1
ELECTRO TIN PLATED ALUMINUM MATERIAL GRAY COLOR 5.32 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 900 KCMIL (ALUMINUM), 600 KCMIL (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 303 DIE INDEX 2.14 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 2 7/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • GRAY COLOR
  • 5.32 INCH OVERALL LENGTH
  • 2.46 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 900 KCMIL (ALUMINUM), 600 KCMIL (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 303 DIE INDEX
  • 2.14 INCH W X 0.39 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 2 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA42A1
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details