Hubbell Incorporated Compression Cable Lug YA3CL

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 1.88 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID (CODE), 3 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 9 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 1.88 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID (CODE), 3 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 9 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA3CL - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA3CL
Compression Cable Lug YA3CL
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 1.88 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID (CODE), 3 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 9 DIE INDEX 0.55 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 1.88 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG SOLID (CODE), 3 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 9 DIE INDEX
  • 0.55 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 15/16 INCH
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA3CL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/18 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Crocodile Clips - 1902719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass, bronze
Features RoHS; Insulated
View Details