Hubbell Incorporated Compression Cable Lug YA39AM2

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR 7.31 INCH OVERALL LENGTH 2.56 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 301 DIE INDEX 1.69 INCH W X 0.57 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR 7.31 INCH OVERALL LENGTH 2.56 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 301 DIE INDEX 1.69 INCH W X 0.57 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA39AM2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA39AM2
Compression Cable Lug YA39AM2
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR 7.31 INCH OVERALL LENGTH 2.56 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 301 DIE INDEX 1.69 INCH W X 0.57 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • RED COLOR
  • 7.31 INCH OVERALL LENGTH
  • 2.56 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 TO 750 KCMIL (ALUMINUM), 700 TO 750 KCMIL STRANDED (COPPER), 900 KCMIL COMPACT (ALUMINUM) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 301 DIE INDEX
  • 1.69 INCH W X 0.57 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-7/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39AM2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Blade Terminals - 1787238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details