Hubbell Incorporated COMPRESSION CABLE LUG YA39A5DT

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 900 KCMIL COMPACT (ALUMINUM), 700 TO 750 KCMIL SOLID (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 900 KCMIL COMPACT (ALUMINUM), 700 TO 750 KCMIL SOLID (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA39A5DT - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA39A5DT
COMPRESSION CABLE LUG YA39A5DT
ELECTRO TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL (ALUMINUM), 900 KCMIL COMPACT (ALUMINUM), 700 TO 750 KCMIL SOLID (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • YELLOW COLOR
  • 7.07 INCH OVERALL LENGTH
  • 2.46 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 TO 750 KCMIL (ALUMINUM), 900 KCMIL COMPACT (ALUMINUM), 700 TO 750 KCMIL SOLID (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 936 DIE INDEX
  • 1.62 INCH W X 0.43 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39A5DT
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details