Hubbell Incorporated Compression Cable Lug YA39A5

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL ALUMINUM (CODE), 700 TO 750 KCMIL STRANDED COPPER (CODE), 900 KCMIL COMPACT ALUMINUM (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL ALUMINUM (CODE), 700 TO 750 KCMIL STRANDED COPPER (CODE), 900 KCMIL COMPACT ALUMINUM (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA39A5 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA39A5
Compression Cable Lug YA39A5
ELECTRO-TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 7.07 INCH OVERALL LENGTH 2.46 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 TO 750 KCMIL ALUMINUM (CODE), 700 TO 750 KCMIL STRANDED COPPER (CODE), 900 KCMIL COMPACT ALUMINUM (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • YELLOW COLOR
  • 7.07 INCH OVERALL LENGTH
  • 2.46 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 TO 750 KCMIL ALUMINUM (CODE), 700 TO 750 KCMIL STRANDED COPPER (CODE), 900 KCMIL COMPACT ALUMINUM (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 936 DIE INDEX
  • 1.62 INCH W X 0.43 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 2-7/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA39A5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details