Hubbell Incorporated Compression Cable Lug YA392LH95TN

Description
ELECTRO-TIN PLATED COPPER MATERIAL 6.97 INCH OVERALL LENGTH 1.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5054/30 STRANDED, 500 KCMIL CLASS G/H/I/K (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 1029 DIE INDEX 1.91 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT, SHROUDED BARREL TYPE ROHS COMPATIBLE
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL 6.97 INCH OVERALL LENGTH 1.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5054/30 STRANDED, 500 KCMIL CLASS G/H/I/K (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 1029 DIE INDEX 1.91 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT, SHROUDED BARREL TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA392LH95TN - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA392LH95TN
Compression Cable Lug YA392LH95TN
ELECTRO-TIN PLATED COPPER MATERIAL 6.97 INCH OVERALL LENGTH 1.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5054/30 STRANDED, 500 KCMIL CLASS G/H/I/K (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 1029 DIE INDEX 1.91 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT, SHROUDED BARREL TYPE ROHS COMPATIBLE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 6.97 INCH OVERALL LENGTH
  • 1.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 5054/30 STRANDED, 500 KCMIL CLASS G/H/I/K (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1029 DIE INDEX
  • 1.91 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT, SHROUDED BARREL TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA392LH95TN
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details