Hubbell Incorporated Compression Cable Lug YA38LTC58FX

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.66 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 500 KCMIL (FLEX), 550 KCMIL (FLEX), 535.3 KCMIL (DLO) CONDUCTOR SIZE 5/8 INCH STUD SIZE L99 DIE INDEX 1.84 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.66 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 500 KCMIL (FLEX), 550 KCMIL (FLEX), 535.3 KCMIL (DLO) CONDUCTOR SIZE 5/8 INCH STUD SIZE L99 DIE INDEX 1.84 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA38LTC58FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA38LTC58FX
Compression Cable Lug YA38LTC58FX
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.66 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 500 KCMIL (FLEX), 550 KCMIL (FLEX), 535.3 KCMIL (DLO) CONDUCTOR SIZE 5/8 INCH STUD SIZE L99 DIE INDEX 1.84 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.66 INCH OVERALL LENGTH
  • 1.45 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 500 KCMIL (FLEX), 550 KCMIL (FLEX), 535.3 KCMIL (DLO) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.84 INCH WIDTH X 0.27 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA38LTC58FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details