ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
4.35 INCH OVERALL LENGTH
1.45 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
L99 DIE INDEX
1.84 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
4.35 INCH OVERALL LENGTH
1.45 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
L99 DIE INDEX
1.84 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
4.35 INCH OVERALL LENGTH
1.45 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1325/24 DIESEL LOCOMOTIVE CABLE, 500 KCMIL CLASS G/H/I (FLEX), 535.3 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
L99 DIE INDEX
1.84 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YA-L-2TC MODEL