Hubbell Incorporated COMPRESSION CABLE LUG YA38L

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.66 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 400 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.66 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 400 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA38L - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA38L
COMPRESSION CABLE LUG YA38L
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.66 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 400 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 15/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.66 INCH OVERALL LENGTH
  • 1.45 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 400 DIE INDEX
  • 1.84 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA38L
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1901981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details