Hubbell Incorporated Compression Cable Lug YA382NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 7.01 INCH OVERALL LENGTH 3.08 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 7.01 INCH OVERALL LENGTH 3.08 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA382NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA382NFXB
Compression Cable Lug YA382NFXB
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 7.01 INCH OVERALL LENGTH 3.08 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.84 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 7.01 INCH OVERALL LENGTH
  • 3.08 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1325/24 DIESEL LOCOMOTIVE CABLE, 535.3 KCMIL CLASS G/H/I/M (FLEX), 500 KCMIL STRANDED (NOM) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.84 INCH W X 0.26 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-3/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA382NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Crocodile Clips - 1902759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details