Hubbell Incorporated COMPRESSION CABLE LUG YA382N

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.77 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 400 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 7/8 INCH TEMPERATURE RATING 90 DEG C YA-2N MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.77 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 400 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 7/8 INCH TEMPERATURE RATING 90 DEG C YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA382N - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA382N
COMPRESSION CABLE LUG YA382N
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 6.77 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 700 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 400 DIE INDEX 1.84 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 7/8 INCH TEMPERATURE RATING 90 DEG C YA-2N MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.77 INCH OVERALL LENGTH
  • 2.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 700 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 400 DIE INDEX
  • 1.84 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 2 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA382N
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details