Hubbell Incorporated COMPRESSION CABLE LUG YA382ENT38FX

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 5.77 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE L99 DIE INDEX 1.35 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 5.77 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE L99 DIE INDEX 1.35 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA382ENT38FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA382ENT38FX
COMPRESSION CABLE LUG YA382ENT38FX
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 5.77 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE L99 DIE INDEX 1.35 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 5.77 INCH OVERALL LENGTH
  • 2.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.35 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA382ENT38FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details