ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.29 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.74 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 3/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.29 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.74 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 3/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
3.29 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1100/24, 444.4 KCMIL, 450 KCMIL (FLEX) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.74 INCH W X 0.27 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 3/8 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-FX MODEL