Hubbell Incorporated Compression Cable Lug YA36LNT38

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.09 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 22 DIE INDEX 1.12 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/4 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.09 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 22 DIE INDEX 1.12 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/4 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA36LNT38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA36LNT38
Compression Cable Lug YA36LNT38
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 4.09 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 22 DIE INDEX 1.12 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/4 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.09 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 22 DIE INDEX
  • 1.12 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 3/4 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L-NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA36LNT38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Blade Terminals - 1787240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details