Hubbell Incorporated Compression Cable Lug YA36A1

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL BLACK COLOR 5.82 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 473 DIE INDEX 1.97 INCH W X 0.52 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL BLACK COLOR 5.82 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 473 DIE INDEX 1.97 INCH W X 0.52 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA36A1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA36A1
Compression Cable Lug YA36A1
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL BLACK COLOR 5.82 INCH OVERALL LENGTH 2.47 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 473 DIE INDEX 1.97 INCH W X 0.52 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-7/8 INCH YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • BLACK COLOR
  • 5.82 INCH OVERALL LENGTH
  • 2.47 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 473 DIE INDEX
  • 1.97 INCH W X 0.52 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-7/8 INCH
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA36A1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Turret Connectors - 36-1575-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details