Hubbell Incorporated Compression Cable Lug YA362NU

Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL GREEN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 22/472 DIE INDEX 1.73 INCH W X 0.26 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-3/4 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
Datasheet
Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL GREEN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 22/472 DIE INDEX 1.73 INCH W X 0.26 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-3/4 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA362NU - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA362NU
Compression Cable Lug YA362NU
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL GREEN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 22/472 DIE INDEX 1.73 INCH W X 0.26 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-3/4 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
  • ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL
  • GREEN COLOR
  • 6.59 INCH OVERALL LENGTH
  • 2.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 22/472 DIE INDEX
  • 1.73 INCH W X 0.26 INCH THK PAD SIZE
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 2-3/4 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • TONGUE TYPE BLANK
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA362NU
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details