Hubbell Incorporated COMPRESSION CABLE LUG YA362NNT

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1.47 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 7/8 INCH
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1.47 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA362NNT - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA362NNT
COMPRESSION CABLE LUG YA362NNT
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 6.59 INCH OVERALL LENGTH 2.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1.47 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 7/8 INCH
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 6.59 INCH OVERALL LENGTH
  • 2.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 22/472 DIE INDEX
  • 1.47 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA362NNT
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details