Hubbell Incorporated Compression Cable Lug YA362NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 6.84 INCH OVERALL LENGTH 2.95 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24 DIESEL LOCOMOTIVE CABLE, 444.4 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 DIE INDEX 1.73 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 6.84 INCH OVERALL LENGTH 2.95 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24 DIESEL LOCOMOTIVE CABLE, 444.4 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 DIE INDEX 1.73 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA362NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA362NFXB
Compression Cable Lug YA362NFXB
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 6.84 INCH OVERALL LENGTH 2.95 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1100/24 DIESEL LOCOMOTIVE CABLE, 444.4 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20 DIE INDEX 1.73 INCH W X 0.26 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 3-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 6.84 INCH OVERALL LENGTH
  • 2.95 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1100/24 DIESEL LOCOMOTIVE CABLE, 444.4 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20 DIE INDEX
  • 1.73 INCH W X 0.26 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 3-1/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA362NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Keystone Electronics Corp.
View Details