Hubbell Incorporated Compression Cable Lug YA34LB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.56 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24 DIESEL LOCOMOTIVE CABLE, 350 TO 400 KCMIL CLASS G/H/I (FLEX), 373.7 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1027 DIE INDEX 1.52 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.56 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24 DIESEL LOCOMOTIVE CABLE, 350 TO 400 KCMIL CLASS G/H/I (FLEX), 373.7 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1027 DIE INDEX 1.52 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA34LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA34LB
Compression Cable Lug YA34LB
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.56 INCH OVERALL LENGTH 1.35 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24 DIESEL LOCOMOTIVE CABLE, 350 TO 400 KCMIL CLASS G/H/I (FLEX), 373.7 KCMIL (FLEX) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1027 DIE INDEX 1.52 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.56 INCH OVERALL LENGTH
  • 1.35 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24 DIESEL LOCOMOTIVE CABLE, 350 TO 400 KCMIL CLASS G/H/I (FLEX), 373.7 KCMIL (FLEX) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1027 DIE INDEX
  • 1.52 INCH W X 0.23 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-7/16 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA34LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details