Hubbell Incorporated COMPRESSION CABLE LUG YA34A8N131T38E

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 3.88 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG TO 500 KCMIL (ALUMINUM), 4/0 AWG TO 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 300 DIE INDEX 1.31 INCH W X 0.35 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 11/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 3.88 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG TO 500 KCMIL (ALUMINUM), 4/0 AWG TO 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 300 DIE INDEX 1.31 INCH W X 0.35 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 11/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA34A8N131T38E - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA34A8N131T38E
COMPRESSION CABLE LUG YA34A8N131T38E
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 3.88 INCH OVERALL LENGTH 1.64 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG TO 500 KCMIL (ALUMINUM), 4/0 AWG TO 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 300 DIE INDEX 1.31 INCH W X 0.35 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 11/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 3.88 INCH OVERALL LENGTH
  • 1.64 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG TO 500 KCMIL (ALUMINUM), 4/0 AWG TO 500 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 300 DIE INDEX
  • 1.31 INCH W X 0.35 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA34A8N131T38E
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details