Hubbell Incorporated Compression Cable Lug YA342TC38

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.9 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-5/16 INCH CABLE ENTRY TYPE CHAMFERED YA-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.9 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-5/16 INCH CABLE ENTRY TYPE CHAMFERED YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA342TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA342TC38
Compression Cable Lug YA342TC38
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 4.9 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-5/16 INCH CABLE ENTRY TYPE CHAMFERED YA-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.9 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-5/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA342TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details