Hubbell Incorporated Compression Cable Lug YA342N90

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.73 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-5/16 INCH YA-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.73 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-5/16 INCH YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Compression Cable Lug
YA342N90
Compression Cable Lug YA342N90
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 3.73 INCH OVERALL LENGTH 2.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-5/16 INCH YA-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3.73 INCH OVERALL LENGTH
  • 2.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, 90 DEGREE BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-5/16 INCH
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA342N90
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details