ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
4.28 INCH OVERALL LENGTH
2.32 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
775/24 DIESEL LOCOMOTIVE CABLE, 313.1 KCMIL CLASS G/H/I/M (FLEX), 300 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
18 DIE INDEX
1.4 INCH W X 0.19 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-1/4 INCH
YAV-TC-FXB MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
4.28 INCH OVERALL LENGTH
2.32 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
775/24 DIESEL LOCOMOTIVE CABLE, 313.1 KCMIL CLASS G/H/I/M (FLEX), 300 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
18 DIE INDEX
1.4 INCH W X 0.19 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-1/4 INCH
YAV-TC-FXB MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
4.28 INCH OVERALL LENGTH
2.32 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 468A/468B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
775/24 DIESEL LOCOMOTIVE CABLE, 313.1 KCMIL CLASS G/H/I/M (FLEX), 300 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
18 DIE INDEX
1.4 INCH W X 0.19 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-1/4 INCH
YAV-TC-FXB MODEL