ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
2.93 INCH OVERALL LENGTH
1.19 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
18/324 DIE INDEX
1.4 INCH W X 0.19 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/4 INCH
CABLE ENTRY TYPE CHAMFERED
YA-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
2.93 INCH OVERALL LENGTH
1.19 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
18/324 DIE INDEX
1.4 INCH W X 0.19 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/4 INCH
CABLE ENTRY TYPE CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
RED COLOR
2.93 INCH OVERALL LENGTH
1.19 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL CLASS G/H/I (FLEX), 313.1 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
18/324 DIE INDEX
1.4 INCH W X 0.19 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/4 INCH
CABLE ENTRY TYPE CHAMFERED
YA-L-FX MODEL