Hubbell Incorporated Compression Cable Lug YA32A1

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR 4.92 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/2 INCH YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR 4.92 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/2 INCH YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA32A1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA32A1
Compression Cable Lug YA32A1
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR 4.92 INCH OVERALL LENGTH 2.26 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 472 DIE INDEX 1.62 INCH W X 0.43 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/2 INCH YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • GREEN COLOR
  • 4.92 INCH OVERALL LENGTH
  • 2.26 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 KCMIL (ALUMINUM), 400 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 472 DIE INDEX
  • 1.62 INCH W X 0.43 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-1/2 INCH
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA32A1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details