Hubbell Incorporated COMPRESSION CABLE LUG YA322TC38E10FX

Description
TIN PLATED COPPER MATERIAL RED COLOR 4.91 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL, 313.1 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1.25 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet
Description
TIN PLATED COPPER MATERIAL RED COLOR 4.91 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL, 313.1 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1.25 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA322TC38E10FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA322TC38E10FX
COMPRESSION CABLE LUG YA322TC38E10FX
TIN PLATED COPPER MATERIAL RED COLOR 4.91 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL, 313.1 KCMIL (FLEX) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1.25 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C
  • TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.91 INCH OVERALL LENGTH
  • 2.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 775/24 DIESEL LOCOMOTIVE CABLE, 300 KCMIL, 313.1 KCMIL (FLEX) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.25 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 2 3/16 INCH
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA322TC38E10FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers