Hubbell Incorporated Compression Cable Lug YA322NU

Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 5.85 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19/470 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
Datasheet
Description
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 5.85 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19/470 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA322NU - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA322NU
Compression Cable Lug YA322NU
ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL BLUE COLOR 5.85 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 19/470 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 2-3/16 INCH CABLE ENTRY TYPE BEVELED ENTRY TONGUE TYPE BLANK YA-2NU MODEL
  • ELECTRO-TIN PLATED SEAMLESS COPPER MATERIAL
  • BLUE COLOR
  • 5.85 INCH OVERALL LENGTH
  • 2.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 400 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 2-3/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • TONGUE TYPE BLANK
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA322NU
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers