Hubbell Incorporated Compression Cable Lug YA31LNT38

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 3.31 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18 DIE INDEX 0.96 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-NT MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 3.31 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18 DIE INDEX 0.96 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA31LNT38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA31LNT38
Compression Cable Lug YA31LNT38
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 3.31 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 18 DIE INDEX 0.96 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-NT MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 3.31 INCH OVERALL LENGTH
  • 1.06 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 350 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 18 DIE INDEX
  • 0.96 INCH W X 0.18 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • TONGUE TYPE NARROW
  • YA-L-NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA31LNT38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details