Hubbell Incorporated Compression Cable Lug YA31LB

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.93 INCH OVERALL LENGTH 1.29 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 (NAVY), 650/24 DIESEL LOCOMOTIVE CABLE, 250 KCMIL CLASS I/M (FLEX), 262.2 KCMIL (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1025 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.93 INCH OVERALL LENGTH 1.29 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 (NAVY), 650/24 DIESEL LOCOMOTIVE CABLE, 250 KCMIL CLASS I/M (FLEX), 262.2 KCMIL (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1025 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA31LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA31LB
Compression Cable Lug YA31LB
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 2.93 INCH OVERALL LENGTH 1.29 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 (NAVY), 650/24 DIESEL LOCOMOTIVE CABLE, 250 KCMIL CLASS I/M (FLEX), 262.2 KCMIL (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1025 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-3/16 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2.93 INCH OVERALL LENGTH
  • 1.29 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 350 (NAVY), 650/24 DIESEL LOCOMOTIVE CABLE, 250 KCMIL CLASS I/M (FLEX), 262.2 KCMIL (FLEX), 250 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1025 DIE INDEX
  • 1.29 INCH W X 0.18 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-3/16 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA31LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details