Hubbell Incorporated COMPRESSION CABLE LUG YA31A9N100T38E

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3.59 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 299 DIE INDEX 1 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 7/8 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3.59 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 299 DIE INDEX 1 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 7/8 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA31A9N100T38E - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA31A9N100T38E
COMPRESSION CABLE LUG YA31A9N100T38E
ELECTRO TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3.59 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 299 DIE INDEX 1 INCH W X 0.39 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 7/8 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 3.59 INCH OVERALL LENGTH
  • 1.85 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 299 DIE INDEX
  • 1 INCH W X 0.39 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA31A9N100T38E
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers
Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details