Hubbell Incorporated Compression Cable Lug YA31A3

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6.07 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL ALUMINUM (CODE), 350 KCMIL STRANDED COPPER (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 299 DIE INDEX 1.52 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6.07 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL ALUMINUM (CODE), 350 KCMIL STRANDED COPPER (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 299 DIE INDEX 1.52 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA31A3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA31A3
Compression Cable Lug YA31A3
ELECTRO-TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6.07 INCH OVERALL LENGTH 1.85 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL ALUMINUM (CODE), 350 KCMIL STRANDED COPPER (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 299 DIE INDEX 1.52 INCH W X 0.39 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 2-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 6.07 INCH OVERALL LENGTH
  • 1.85 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 350 KCMIL ALUMINUM (CODE), 350 KCMIL STRANDED COPPER (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 299 DIE INDEX
  • 1.52 INCH W X 0.39 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 2-1/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA31A3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details