Hubbell Incorporated COMPRESSION CABLE LUG YA312TC3845

Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 4.12 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 18 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 1/16 INCH TEMPERATURE RATING 90 DEG C YA-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 4.12 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 18 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 1/16 INCH TEMPERATURE RATING 90 DEG C YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA312TC3845 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA312TC3845
COMPRESSION CABLE LUG YA312TC3845
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 4.12 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 350 KCMIL STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 18 DIE INDEX 1.29 INCH W X 0.18 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 1/16 INCH TEMPERATURE RATING 90 DEG C YA-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.12 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 350 KCMIL STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 18 DIE INDEX
  • 1.29 INCH W X 0.18 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, 45 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 2 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA312TC3845
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details