Hubbell Incorporated COMPRESSION CABLE LUG YA30L90

Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 1.61 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL (CODE), 300 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 1.61 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL (CODE), 300 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA30L90 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA30L90
COMPRESSION CABLE LUG YA30L90
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 1.61 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL (CODE), 300 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 1.61 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 KCMIL (CODE), 300 NAVY CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 1.2 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA30L90
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details