Hubbell Incorporated Compression Cable Lug YA30L24N100T38E

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.44 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED TONGUE TYPE NARROW YA-E MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.44 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED TONGUE TYPE NARROW YA-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA30L24N100T38E - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA30L24N100T38E
Compression Cable Lug YA30L24N100T38E
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.44 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED TONGUE TYPE NARROW YA-E MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.44 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 1 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • TONGUE TYPE NARROW
  • YA-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA30L24N100T38E
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2500.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details