Hubbell Incorporated Compression Cable Lug YA30A7

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3.9 INCH OVERALL LENGTH 1.44 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 300 KCMIL (ALUMINUM), 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/4 INCH STUD SIZE 470 DIE INDEX 1.38 INCH W PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE TONGUE TYPE BLANK
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3.9 INCH OVERALL LENGTH 1.44 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 300 KCMIL (ALUMINUM), 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/4 INCH STUD SIZE 470 DIE INDEX 1.38 INCH W PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE TONGUE TYPE BLANK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA30A7 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA30A7
Compression Cable Lug YA30A7
ELECTRO-TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3.9 INCH OVERALL LENGTH 1.44 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 300 KCMIL (ALUMINUM), 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE 1/4 INCH STUD SIZE 470 DIE INDEX 1.38 INCH W PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE TONGUE TYPE BLANK
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 3.9 INCH OVERALL LENGTH
  • 1.44 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 300 KCMIL (ALUMINUM), 300 KCMIL STRANDED (COPPER) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 470 DIE INDEX
  • 1.38 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • TONGUE TYPE BLANK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA30A7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details