Hubbell Incorporated Compression Cable Lug YA302LN

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.63 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2LN MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.63 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA302LN - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA302LN
Compression Cable Lug YA302LN
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.63 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2LN MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.63 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 1.2 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2LN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA302LN
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details