Hubbell Incorporated COMPRESSION CABLE LUG YA2CT4

Description
TIN PLATED COPPER MATERIAL BROWN COLOR 2.43 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.66 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR 2.43 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.66 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA2CT4 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA2CT4
COMPRESSION CABLE LUG YA2CT4
TIN PLATED COPPER MATERIAL BROWN COLOR 2.43 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.66 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.43 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.66 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2CT4
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers