Hubbell Incorporated Compression Cable Lug YA2CLB

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 1.94 INCH OVERALL LENGTH 0.87 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3 AWG (FLEX), 125/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 5/16 INCH STUD SIZE 1017 DIE INDEX 0.61 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 1.94 INCH OVERALL LENGTH 0.87 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3 AWG (FLEX), 125/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 5/16 INCH STUD SIZE 1017 DIE INDEX 0.61 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2CLB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2CLB
Compression Cable Lug YA2CLB
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 1.94 INCH OVERALL LENGTH 0.87 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3 AWG (FLEX), 125/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE 5/16 INCH STUD SIZE 1017 DIE INDEX 0.61 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-LB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 1.94 INCH OVERALL LENGTH
  • 0.87 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3 AWG (FLEX), 125/24 DIESEL LOCOMOTIVE CABLE CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 1017 DIE INDEX
  • 0.61 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED END, SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2CLB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details