ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
2.47 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.48 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 15/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2NT MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
2.47 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.48 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 15/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2NT MODEL
ELECTRO TIN PLATED COPPER MATERIAL
BROWN COLOR
2.47 INCH OVERALL LENGTH
0.88 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
2 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
10 DIE INDEX
0.48 INCH W X 0.11 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
NARROW, SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 15/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YA-L-2NT MODEL