Hubbell Incorporated COMPRESSION CABLE LUG YA2CA1S91T516E

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 348 DIE INDEX 0.91 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 348 DIE INDEX 0.91 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA2CA1S91T516E - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA2CA1S91T516E
COMPRESSION CABLE LUG YA2CA1S91T516E
ELECTRO TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.5 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 348 DIE INDEX 0.91 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 2.5 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG (ALUMINUM), 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 348 DIE INDEX
  • 0.91 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 3/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2CA1S91T516E
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details