Hubbell Incorporated Compression Cable Lug YA29L4

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.42 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.42 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA29L4 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA29L4
Compression Cable Lug YA29L4
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.42 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE CHAMFERED YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 2.42 INCH OVERALL LENGTH
  • 1.06 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.11 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/8 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA29L4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ring Terminals - 1788667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details