Hubbell Incorporated Compression Cable Lug YA292N90

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA292N90 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA292N90
Compression Cable Lug YA292N90
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.11 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.11 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, 90 DEGREE BARREL TYPE
  • HYLUG[TM] BRAND
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-11/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA292N90
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers