Hubbell Incorporated Compression Cable Lug YA28A5

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5.19 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5.19 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA28A5 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA28A5
Compression Cable Lug YA28A5
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5.19 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 5.19 INCH OVERALL LENGTH
  • 1.39 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 298 DIE INDEX
  • 1.17 INCH W X 0.3 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28A5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details