ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
4.88 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
15 DIE INDEX
1.02 INCH W X 0.14 INCH THK PAD SIZE
2 PAD HOLE(S)
1 3/4 INCH PAD HOLE SPACING
LONG, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 11/16 INCH
TEMPERATURE RATING 90 DEG C
YA-2N MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
4.88 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
15 DIE INDEX
1.02 INCH W X 0.14 INCH THK PAD SIZE
2 PAD HOLE(S)
1 3/4 INCH PAD HOLE SPACING
LONG, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 11/16 INCH
TEMPERATURE RATING 90 DEG C
YA-2N MODEL
ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
4.88 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
15 DIE INDEX
1.02 INCH W X 0.14 INCH THK PAD SIZE
2 PAD HOLE(S)
1 3/4 INCH PAD HOLE SPACING
LONG, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 11/16 INCH
TEMPERATURE RATING 90 DEG C
YA-2N MODEL