Hubbell Incorporated Compression Cable Lug YA27L2

Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.04 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 0.91 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.04 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 0.91 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA27L2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA27L2
Compression Cable Lug YA27L2
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.04 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 0.91 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE CHAMFERED
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.04 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 14 DIE INDEX
  • 0.91 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA27L2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Blade Terminals - 1787244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details