Hubbell Incorporated COMPRESSION CABLE LUG YA27L

Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.54 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 0.91 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.54 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 0.91 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA27L - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA27L
COMPRESSION CABLE LUG YA27L
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.54 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 0.91 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.54 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED (CODE), 150 NAVY CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 0.91 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA27L
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details