Hubbell Incorporated Compression Cable Lug YA26N

Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.21 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-9/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.21 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-9/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA26N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA26N
Compression Cable Lug YA26N
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 3.21 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-9/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 3.21 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-9/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA26N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details