Hubbell Incorporated Compression Cable Lug YA26A6

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2.79 INCH OVERALL LENGTH 1.11 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 297 DIE INDEX 0.67 INCH W X 0.24 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 3/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2.79 INCH OVERALL LENGTH 1.11 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 297 DIE INDEX 0.67 INCH W X 0.24 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 3/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA26A6 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA26A6
Compression Cable Lug YA26A6
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2.79 INCH OVERALL LENGTH 1.11 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 297 DIE INDEX 0.67 INCH W X 0.24 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 3/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 2.79 INCH OVERALL LENGTH
  • 1.11 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 297 DIE INDEX
  • 0.67 INCH W X 0.24 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 3/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA26A6
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details